Bourns, Inc. Common Mode Chokes 8109-RC

Description
30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm
Request a Quote Datasheet
Description
30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M8904-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8904-ND
Common Mode Chokes M8904-ND
30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm

30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm

Buy Now Datasheet
30MH 2.3A Inductor and Choke - 839-8109-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30MH 2.3A Inductor and Choke
839-8109-RC
30MH 2.3A Inductor and Choke 839-8109-RC
CMC 30MH 2.3A 2LN TH Product overview: 8109-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MH, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30MH, 2.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8109-RC can be used for catalog matching and distributor lookup.

CMC 30MH 2.3A 2LN TH Product overview: 8109-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MH, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30MH, 2.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8109-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8904-ND 839-8109-RC
Product Name Common Mode Chokes 30MH 2.3A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers