Bourns, Inc. Choke, 1Mh, 10A; Dc Current Rating Bourns Jw Miller 8108-RC

Description
CHOKE, 1MH, 10A; DC Current Rating:10A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:1mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1MH, 10A; DC Current Rating:10A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:1mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 10A; Dc Current Rating Bourns Jw Miller - 63K4075 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 10A; Dc Current Rating Bourns Jw Miller
63K4075
Choke, 1Mh, 10A; Dc Current Rating Bourns Jw Miller 63K4075
CHOKE, 1MH, 10A; DC Current Rating:10A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:1mH RoHS Compliant: Yes

CHOKE, 1MH, 10A; DC Current Rating:10A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4075
Product Name Choke, 1Mh, 10A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details