Bourns, Inc. Common Mode Chokes 8106

Description
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 70mOhm
Request a Quote Datasheet
Description
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M9841-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M9841-ND
Common Mode Chokes M9841-ND
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 70mOhm

5mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 70mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9841-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers