Bourns, Inc. Choke, 7Mh, 2.8A; Dc Current Rating Bourns Jw Miller 8105-RC

Description
CHOKE, 7MH, 2.8A; DC Current Rating:2.8A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:7mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 7MH, 2.8A; DC Current Rating:2.8A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:7mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 7Mh, 2.8A; Dc Current Rating Bourns Jw Miller - 63K4072 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 7Mh, 2.8A; Dc Current Rating Bourns Jw Miller
63K4072
Choke, 7Mh, 2.8A; Dc Current Rating Bourns Jw Miller 63K4072
CHOKE, 7MH, 2.8A; DC Current Rating:2.8A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:7mH RoHS Compliant: Yes

CHOKE, 7MH, 2.8A; DC Current Rating:2.8A; Product Range:8100 Series; Case Dimensions:30.48mm x 15.24mm x 30.48mm; Inductance:7mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4072
Product Name Choke, 7Mh, 2.8A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details