Bourns, Inc. Common Mode Chokes 8103-RC

Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm
Request a Quote Datasheet
Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M8898-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8898-ND
Common Mode Chokes M8898-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm

Buy Now Datasheet
1MH 4.8A Inductor and Choke - 839-8103-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 4.8A Inductor and Choke
839-8103-RC
1MH 4.8A Inductor and Choke 839-8103-RC
CMC 1MH 4.8A 2LN TH Product overview: 8103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 4.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8103-RC can be used for catalog matching and distributor lookup.

CMC 1MH 4.8A 2LN TH Product overview: 8103-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 4.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8103-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A - 103-8103-RC - Utmel Electronic Limited
Hong Kong, China
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A
103-8103-RC
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A 103-8103-RC
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A

BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8898-ND 839-8103-RC 103-8103-RC
Product Name Common Mode Chokes 1MH 4.8A Inductor and Choke BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers