Bourns, Inc. Fixed Inductors 79F1R0K-TR-RC

Description
1µH Unshielded Wirewound Inductor 270mA 800mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 270mA 800mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8122TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8122TB-ND
Fixed Inductors M8122TB-ND
1µH Unshielded Wirewound Inductor 270mA 800mOhm Max Axial

1µH Unshielded Wirewound Inductor 270mA 800mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8122TB-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details