Bourns, Inc. Fixed Inductors 79F180K-RC

Description
18µH Unshielded Wirewound Inductor 140mA 3.1Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 140mA 3.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8137-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8137-ND
Fixed Inductors M8137-ND
18µH Unshielded Wirewound Inductor 140mA 3.1Ohm Max Axial

18µH Unshielded Wirewound Inductor 140mA 3.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8137-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details