Tactile Switches 4mm KEY SWITCH Thru Hole
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 7914H-SW3-000 |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Pin |
| Features | RoHS |
| Min. Actuating Force | 0.7 lbs (0.2957 kg) |