Bourns, Inc. Fixed Inductors 78FR82K-RC

Description
820nH Unshielded Wirewound Inductor 875mA 140mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 875mA 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR82K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR82K-RC-ND
Fixed Inductors 78FR82K-RC-ND
820nH Unshielded Wirewound Inductor 875mA 140mOhm Max Axial

820nH Unshielded Wirewound Inductor 875mA 140mOhm Max Axial

Buy Now Datasheet
875MA 140MOHM Inductor and Choke - 71-78FR82K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
875MA 140MOHM Inductor and Choke
71-78FR82K-RC
875MA 140MOHM Inductor and Choke 71-78FR82K-RC
FIXED IND 820NH 875MA 140MOHM TH Product overview: 78FR82K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 875MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 875MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR82K-RC can be used for catalog matching and distributor lookup.

FIXED IND 820NH 875MA 140MOHM TH Product overview: 78FR82K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 875MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 875MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR82K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 820Nh, 415Ma, 10%, 200Mhz; Product Range Bourns Jw Miller - 63K2917 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 820Nh, 415Ma, 10%, 200Mhz; Product Range Bourns Jw Miller
63K2917
Choke, 820Nh, 415Ma, 10%, 200Mhz; Product Range Bourns Jw Miller 63K2917
CHOKE, 820NH, 415MA, 10%, 200MHZ; Product Range:78F Series; Inductance:820nH; DC Current Rating:875mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:200MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 820NH, 415MA, 10%, 200MHZ; Product Range:78F Series; Inductance:820nH; DC Current Rating:875mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:200MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 78FR82K-RC-ND 71-78FR82K-RC 63K2917
Product Name Fixed Inductors 875MA 140MOHM Inductor and Choke Choke, 820Nh, 415Ma, 10%, 200Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
1000uH 100KHz 0.56A Inductor and Choke - 71-DU1971-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
Specs
Application RF Choke
View Details