560nH Unshielded Wirewound Inductor 950mA 120mOhm Max Axial
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 78FR56K-TR-RC-ND | 17M5160 |
| Product Name | Fixed Inductors | Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |