Bourns, Inc. Fixed Inductors 78FR27K-RC

Description
270nH Unshielded Wirewound Inductor 1.11A 85mOhm Max Axial
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 1.11A 85mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-78FR27K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78FR27K-RC-ND
Fixed Inductors 118-78FR27K-RC-ND
270nH Unshielded Wirewound Inductor 1.11A 85mOhm Max Axial

270nH Unshielded Wirewound Inductor 1.11A 85mOhm Max Axial

Buy Now Datasheet
Choke, 270Nh, 950Ma, 10%, 360Mhz; Product Range Bourns Jw Miller - 63K2911 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 270Nh, 950Ma, 10%, 360Mhz; Product Range Bourns Jw Miller
63K2911
Choke, 270Nh, 950Ma, 10%, 360Mhz; Product Range Bourns Jw Miller 63K2911
CHOKE, 270NH, 950MA, 10%, 360MHZ; Product Range:78F Series; Inductance:270nH; DC Current Rating:1.11A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:360MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 270NH, 950MA, 10%, 360MHZ; Product Range:78F Series; Inductance:270nH; DC Current Rating:1.11A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:360MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-78FR27K-RC-ND 63K2911
Product Name Fixed Inductors Choke, 270Nh, 950Ma, 10%, 360Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers