180nH Unshielded Wirewound Inductor 1.15A 73mOhm Max Axial
CHOKE, 180NH, 500MA, 20%, 400MHZ; Product Range:78F Series; Inductance:180nH; DC Current Rating:1.15A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 78FR18M-RC-ND | 63K2909 |
| Product Name | Fixed Inductors | Choke, 180Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 10 (+/- %) |