Bourns, Inc. Fixed Inductors 78FR15M-RC

Description
150nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR15M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR15M-RC-ND
Fixed Inductors 78FR15M-RC-ND
150nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial

150nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial

Buy Now Datasheet
1.2A 70 MOHM Inductor and Choke - 71-78FR15M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2A 70 MOHM Inductor and Choke
71-78FR15M-RC
1.2A 70 MOHM Inductor and Choke 71-78FR15M-RC
FIXED IND 150NH 1.2A 70 MOHM TH Product overview: 78FR15M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR15M-RC can be used for catalog matching and distributor lookup.

FIXED IND 150NH 1.2A 70 MOHM TH Product overview: 78FR15M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR15M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 150Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller - 63K2908 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 150Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller
63K2908
Choke, 150Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller 63K2908
CHOKE, 150NH, 500MA, 20%, 400MHZ; Product Range:78F Series; Inductance:150nH; DC Current Rating:1.2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:380MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 150NH, 500MA, 20%, 400MHZ; Product Range:78F Series; Inductance:150nH; DC Current Rating:1.2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:380MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 78FR15M-RC-ND 71-78FR15M-RC 63K2908
Product Name Fixed Inductors 1.2A 70 MOHM Inductor and Choke Choke, 150Nh, 500Ma, 20%, 400Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data