Bourns, Inc. Fixed Inductors 78FR12M-RC

Description
120nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR12M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR12M-RC-ND
Fixed Inductors 78FR12M-RC-ND
120nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial

120nH Unshielded Wirewound Inductor 1.2A 70mOhm Max Axial

Buy Now Datasheet
Rf Choke, 0.12Uh, 0.5A, Axial; Product Range Bourns Jw Miller - 63K2907 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 0.12Uh, 0.5A, Axial; Product Range Bourns Jw Miller
63K2907
Rf Choke, 0.12Uh, 0.5A, Axial; Product Range Bourns Jw Miller 63K2907
RF CHOKE, 0.12UH, 0.5A, AXIAL; Product Range:78F Series; Inductance:0.12µH; DC Current Rating:500mA; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:400MHz; Self Resonant Frequency Min:400MHz RoHS Compliant: Yes

RF CHOKE, 0.12UH, 0.5A, AXIAL; Product Range:78F Series; Inductance:0.12µH; DC Current Rating:500mA; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:400MHz; Self Resonant Frequency Min:400MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78FR12M-RC-ND 63K2907
Product Name Fixed Inductors Rf Choke, 0.12Uh, 0.5A, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers