Bourns, Inc. Fixed Inductors 78F5R6J-RC

Description
5.6µH Unshielded Wirewound Inductor 500mA 400mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 500mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F5R6J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F5R6J-RC-ND
Fixed Inductors 78F5R6J-RC-ND
5.6µH Unshielded Wirewound Inductor 500mA 400mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 500mA 400mOhm Max Axial

Buy Now Datasheet
5.6UH 500MA 400MOHM Inductor and Choke - 71-78F5R6J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6UH 500MA 400MOHM Inductor and Choke
71-78F5R6J-RC
5.6UH 500MA 400MOHM Inductor and Choke 71-78F5R6J-RC
FIXED IND 5.6UH 500MA 400MOHM TH Product overview: 78F5R6J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F5R6J-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 500MA 400MOHM TH Product overview: 78F5R6J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F5R6J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 5.6Uh, 185Ma, 5%, 40Mhz; Product Range Bourns Jw Miller - 63K2946 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5.6Uh, 185Ma, 5%, 40Mhz; Product Range Bourns Jw Miller
63K2946
Choke, 5.6Uh, 185Ma, 5%, 40Mhz; Product Range Bourns Jw Miller 63K2946
CHOKE, 5.6UH, 185MA, 5%, 40MHZ; Product Range:78F Series; Inductance:5.6µH; DC Current Rating:500mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:32MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 5.6UH, 185MA, 5%, 40MHZ; Product Range:78F Series; Inductance:5.6µH; DC Current Rating:500mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:32MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 78F5R6J-RC-ND 71-78F5R6J-RC 63K2946
Product Name Fixed Inductors 5.6UH 500MA 400MOHM Inductor and Choke Choke, 5.6Uh, 185Ma, 5%, 40Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details