Bourns, Inc. Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller 78F4R7J-RC.

Description
CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller - 26AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller
26AC8794
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller 26AC8794
CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8794
Product Name Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1531L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 2.4 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 4-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers