Bourns, Inc. Fixed Inductors 78F4R7J-RC

Description
4.7µH Unshielded Wirewound Inductor 530mA 350mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 530mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10143-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10143-ND
Fixed Inductors M10143-ND
4.7µH Unshielded Wirewound Inductor 530mA 350mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 530mA 350mOhm Max Axial

Buy Now Datasheet
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller - 63K2943 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller
63K2943
Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller 63K2943
CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 4.7UH, 230MA, 5%, 50MHZ; Product Range:78F Series; Inductance:4.7µH; DC Current Rating:530mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:38MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10143-ND 63K2943
Product Name Fixed Inductors Choke, 4.7Uh, 230Ma, 5%, 50Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details