Bourns, Inc. Fixed Inductors 78F471J-TR-RC

Description
470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-78F471J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F471J-TR-RCCT-ND
Fixed Inductors 118-78F471J-TR-RCCT-ND
470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial

470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-78F471J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F471J-TR-RCTR-ND
Fixed Inductors 118-78F471J-TR-RCTR-ND
470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial

470µH Unshielded Wirewound Inductor 90mA 14Ohm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5177 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5177
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5177
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-78F471J-TR-RCCT-ND 17M5177
Product Name Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details