Bourns, Inc. Fixed Inductors 78F470J-RC

Description
47µH Unshielded Wirewound Inductor 205mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 205mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10141-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10141-ND
Fixed Inductors M10141-ND
47µH Unshielded Wirewound Inductor 205mA 2.7Ohm Max Axial

47µH Unshielded Wirewound Inductor 205mA 2.7Ohm Max Axial

Buy Now Datasheet
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller - 63K2944 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller
63K2944
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller 63K2944
CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10141-ND 63K2944
Product Name Fixed Inductors Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers