Bourns, Inc. Fixed Inductors 78F331J-TR-RC

Description
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-78F331J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F331J-TR-RCTR-ND
Fixed Inductors 118-78F331J-TR-RCTR-ND
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial

330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-78F331J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F331J-TR-RCCT-ND
Fixed Inductors 118-78F331J-TR-RCCT-ND
FIXED IND 330UH 100MA 11.1 OHM

FIXED IND 330UH 100MA 11.1 OHM

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns - 33M7001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns
33M7001
Inductor, Axial, Conformal Coated Rohs Compliant Bourns 33M7001
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-78F331J-TR-RCTR-ND 33M7001
Product Name Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers