Bourns, Inc. Fixed Inductors 78F330J-RC

Description
33µH Unshielded Wirewound Inductor 255mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 255mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F330J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F330J-RC-ND
Fixed Inductors 78F330J-RC-ND
33µH Unshielded Wirewound Inductor 255mA 1.5Ohm Max Axial

33µH Unshielded Wirewound Inductor 255mA 1.5Ohm Max Axial

Buy Now Datasheet
33UH 255MA 1.5 OHM Inductor and Choke - 71-78F330J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 255MA 1.5 OHM Inductor and Choke
71-78F330J-RC
33UH 255MA 1.5 OHM Inductor and Choke 71-78F330J-RC
FIXED IND 33UH 255MA 1.5 OHM TH Product overview: 78F330J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 255MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 255MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F330J-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 255MA 1.5 OHM TH Product overview: 78F330J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 255MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 255MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F330J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 33Uh, 195Ma, 5%, 10Mhz; Product Range Bourns Jw Miller - 63K2938 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Uh, 195Ma, 5%, 10Mhz; Product Range Bourns Jw Miller
63K2938
Choke, 33Uh, 195Ma, 5%, 10Mhz; Product Range Bourns Jw Miller 63K2938
CHOKE, 33UH, 195MA, 5%, 10MHZ; Product Range:78F Series; Inductance:33µH; DC Current Rating:255mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:10MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 33UH, 195MA, 5%, 10MHZ; Product Range:78F Series; Inductance:33µH; DC Current Rating:255mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:10MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 78F330J-RC-ND 71-78F330J-RC 63K2938
Product Name Fixed Inductors 33UH 255MA 1.5 OHM Inductor and Choke Choke, 33Uh, 195Ma, 5%, 10Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details