Bourns, Inc. 2.2UH 630MA 250MOHM Inductor and Choke 78F2R2K-RC

Description
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: 78F2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F2R2K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: 78F2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F2R2K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 630MA 250MOHM Inductor and Choke - 71-78F2R2K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 630MA 250MOHM Inductor and Choke
71-78F2R2K-RC
2.2UH 630MA 250MOHM Inductor and Choke 71-78F2R2K-RC
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: 78F2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F2R2K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 630MA 250MOHM TH Product overview: 78F2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F2R2K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10140-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10140-ND
Fixed Inductors M10140-ND
2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

Buy Now Datasheet
Choke, 2.2Uh, 395Ma, 10%, 110Mhz; Product Range Bourns Jw Miller - 63K2930 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.2Uh, 395Ma, 10%, 110Mhz; Product Range Bourns Jw Miller
63K2930
Choke, 2.2Uh, 395Ma, 10%, 110Mhz; Product Range Bourns Jw Miller 63K2930
CHOKE, 2.2UH, 395MA, 10%, 110MHZ; Product Range:78F Series; Inductance:2.2µH; DC Current Rating:630mA; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 2.2UH, 395MA, 10%, 110MHZ; Product Range:78F Series; Inductance:2.2µH; DC Current Rating:630mA; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-78F2R2K-RC M10140-ND 63K2930
Product Name 2.2UH 630MA 250MOHM Inductor and Choke Fixed Inductors Choke, 2.2Uh, 395Ma, 10%, 110Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
47uH 100KHz 1.8A Inductor and Choke - 71-DQ1260-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Specs
Application RF Choke
View Details