Bourns, Inc. Fixed Inductors 78F271J-RC

Description
270µH Unshielded Wirewound Inductor 120mA 7.7Ohm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 120mA 7.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F271J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F271J-RC-ND
Fixed Inductors 78F271J-RC-ND
270µH Unshielded Wirewound Inductor 120mA 7.7Ohm Max Axial

270µH Unshielded Wirewound Inductor 120mA 7.7Ohm Max Axial

Buy Now Datasheet
Choke, 270Uh, 70Ma, 5%, 3.7Mhz; Product Range Bourns Jw Miller - 63K2935 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 270Uh, 70Ma, 5%, 3.7Mhz; Product Range Bourns Jw Miller
63K2935
Choke, 270Uh, 70Ma, 5%, 3.7Mhz; Product Range Bourns Jw Miller 63K2935
CHOKE, 270UH, 70MA, 5%, 3.7MHZ; Product Range:78F Series; Inductance:270µH; DC Current Rating:120mA; DC Resistance Max:7.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.7MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 270UH, 70MA, 5%, 3.7MHZ; Product Range:78F Series; Inductance:270µH; DC Current Rating:120mA; DC Resistance Max:7.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:3.7MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F271J-RC-ND 63K2935
Product Name Fixed Inductors Choke, 270Uh, 70Ma, 5%, 3.7Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details