Bourns, Inc. Fixed Inductors 78F221J-TR-RC

Description
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F221J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F221J-TR-RC-ND
Fixed Inductors 78F221J-TR-RC-ND
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial

220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 78F221J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details