Bourns, Inc. Fixed Inductors 78F221J-RC

Description
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10139-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10139-ND
Fixed Inductors M10139-ND
220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial

220µH Unshielded Wirewound Inductor 130mA 6.8Ohm Max Axial

Buy Now Datasheet
Choke, 220Uh, 76Ma, 5%, 4Mhz; Product Range Bourns Jw Miller - 63K2933 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Uh, 76Ma, 5%, 4Mhz; Product Range Bourns Jw Miller
63K2933
Choke, 220Uh, 76Ma, 5%, 4Mhz; Product Range Bourns Jw Miller 63K2933
CHOKE, 220UH, 76MA, 5%, 4MHZ; Product Range:78F Series; Inductance:220µH; DC Current Rating:130mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:4MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 220UH, 76MA, 5%, 4MHZ; Product Range:78F Series; Inductance:220µH; DC Current Rating:130mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:4MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 5%, 0.13A, Axial; Product Range Bourns - 57AC5000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 5%, 0.13A, Axial; Product Range Bourns
57AC5000
Inductor, 220Uh, 5%, 0.13A, Axial; Product Range Bourns 57AC5000
INDUCTOR, 220UH, 5%, 0.13A, AXIAL; Product Range:78F Series; Inductance:220µH; DC Current Rating:130mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 220UH, 5%, 0.13A, AXIAL; Product Range:78F Series; Inductance:220µH; DC Current Rating:130mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10139-ND 63K2933 57AC5000
Product Name Fixed Inductors Choke, 220Uh, 76Ma, 5%, 4Mhz; Product Range Bourns Jw Miller Inductor, 220Uh, 5%, 0.13A, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers