Bourns, Inc. Fixed Inductors 78F220J

Description
22µH Unshielded Wirewound Inductor 140mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 140mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7829-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7829-ND
Fixed Inductors M7829-ND
22µH Unshielded Wirewound Inductor 140mA 1.2Ohm Max Axial

22µH Unshielded Wirewound Inductor 140mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7829-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details