Bourns, Inc. Fixed Inductors 78F1R5K-RC

Description
1.5µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F1R5K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F1R5K-RC-ND
Fixed Inductors 78F1R5K-RC-ND
1.5µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial

Buy Now Datasheet
1.5UH 700MA 200MOHM Inductor and Choke - 71-78F1R5K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 700MA 200MOHM Inductor and Choke
71-78F1R5K-RC
1.5UH 700MA 200MOHM Inductor and Choke 71-78F1R5K-RC
FIXED IND 1.5UH 700MA 200MOHM TH Product overview: 78F1R5K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R5K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 700MA 200MOHM TH Product overview: 78F1R5K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R5K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 78F1R5K-RC-ND 71-78F1R5K-RC
Product Name Fixed Inductors 1.5UH 700MA 200MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details