Bourns, Inc. Fixed Inductors 78F1R0K-RC

Description
1µH Unshielded Wirewound Inductor 815mA 150mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 815mA 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10137-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10137-ND
Fixed Inductors M10137-ND
1µH Unshielded Wirewound Inductor 815mA 150mOhm Max Axial

1µH Unshielded Wirewound Inductor 815mA 150mOhm Max Axial

Buy Now Datasheet
1UH 815MA 150 MOHM Inductor and Choke - 71-78F1R0K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 815MA 150 MOHM Inductor and Choke
71-78F1R0K-RC
1UH 815MA 150 MOHM Inductor and Choke 71-78F1R0K-RC
FIXED IND 1UH 815MA 150 MOHM TH Product overview: 78F1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 815MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 815MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R0K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 815MA 150 MOHM TH Product overview: 78F1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 815MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 815MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R0K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller - 63K2918 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller
63K2918
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller 63K2918
CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10137-ND 71-78F1R0K-RC 63K2918
Product Name Fixed Inductors 1UH 815MA 150 MOHM Inductor and Choke Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers