Bourns, Inc. Fixed Inductors 78F180J-RC

Description
18µH Unshielded Wirewound Inductor 315mA 1Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 315mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F180J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F180J-RC-ND
Fixed Inductors 78F180J-RC-ND
18µH Unshielded Wirewound Inductor 315mA 1Ohm Max Axial

18µH Unshielded Wirewound Inductor 315mA 1Ohm Max Axial

Buy Now Datasheet
Choke, 18Uh, 145Ma, 5%, 15Mhz; Product Range Bourns Jw Miller - 63K2928 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 18Uh, 145Ma, 5%, 15Mhz; Product Range Bourns Jw Miller
63K2928
Choke, 18Uh, 145Ma, 5%, 15Mhz; Product Range Bourns Jw Miller 63K2928
CHOKE, 18UH, 145MA, 5%, 15MHZ; Product Range:78F Series; Inductance:18µH; DC Current Rating:315mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:15MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 18UH, 145MA, 5%, 15MHZ; Product Range:78F Series; Inductance:18µH; DC Current Rating:315mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:15MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F180J-RC-ND 63K2928
Product Name Fixed Inductors Choke, 18Uh, 145Ma, 5%, 15Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers