Bourns, Inc. Fixed Inductors 78F121J-RC

Description
120µH Unshielded Wirewound Inductor 160mA 4.7Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 160mA 4.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F121J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F121J-RC-ND
Fixed Inductors 78F121J-RC-ND
120µH Unshielded Wirewound Inductor 160mA 4.7Ohm Max Axial

120µH Unshielded Wirewound Inductor 160mA 4.7Ohm Max Axial

Buy Now Datasheet
Choke, 120Uh, 100Ma, 5%, 5.4Mhz; Product Range Bourns Jw Miller - 63K2925 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 120Uh, 100Ma, 5%, 5.4Mhz; Product Range Bourns Jw Miller
63K2925
Choke, 120Uh, 100Ma, 5%, 5.4Mhz; Product Range Bourns Jw Miller 63K2925
CHOKE, 120UH, 100MA, 5%, 5.4MHZ; Product Range:78F Series; Inductance:120µH; DC Current Rating:160mA; DC Resistance Max:4.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.4MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 120UH, 100MA, 5%, 5.4MHZ; Product Range:78F Series; Inductance:120µH; DC Current Rating:160mA; DC Resistance Max:4.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.4MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F121J-RC-ND 63K2925
Product Name Fixed Inductors Choke, 120Uh, 100Ma, 5%, 5.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details