Bourns, Inc. 12UH 350MA 800 MOHM Inductor and Choke 78F120J-RC

Description
FIXED IND 12UH 350MA 800 MOHM TH Product overview: 78F120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 350MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 350MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F120J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 350MA 800 MOHM TH Product overview: 78F120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 350MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 350MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F120J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12UH 350MA 800 MOHM Inductor and Choke - 71-78F120J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 350MA 800 MOHM Inductor and Choke
71-78F120J-RC
12UH 350MA 800 MOHM Inductor and Choke 71-78F120J-RC
FIXED IND 12UH 350MA 800 MOHM TH Product overview: 78F120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 350MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 350MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F120J-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 350MA 800 MOHM TH Product overview: 78F120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 350MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 350MA, 800 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F120J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 78F120J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F120J-RC-ND
Fixed Inductors 78F120J-RC-ND
12µH Unshielded Wirewound Inductor 350mA 800mOhm Max Axial

12µH Unshielded Wirewound Inductor 350mA 800mOhm Max Axial

Buy Now Datasheet
Choke, 12Uh, 155Ma, 5%, 20Mhz; Product Range Bourns Jw Miller - 63K2924 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 12Uh, 155Ma, 5%, 20Mhz; Product Range Bourns Jw Miller
63K2924
Choke, 12Uh, 155Ma, 5%, 20Mhz; Product Range Bourns Jw Miller 63K2924
CHOKE, 12UH, 155MA, 5%, 20MHZ; Product Range:78F Series; Inductance:12µH; DC Current Rating:350mA; DC Resistance Max:0.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:16MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 12UH, 155MA, 5%, 20MHZ; Product Range:78F Series; Inductance:12µH; DC Current Rating:350mA; DC Resistance Max:0.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:16MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-78F120J-RC 78F120J-RC-ND 63K2924
Product Name 12UH 350MA 800 MOHM Inductor and Choke Fixed Inductors Choke, 12Uh, 155Ma, 5%, 20Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details