Bourns, Inc. Fixed Inductors 78F102J-RC

Description
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8158-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8158-ND
Fixed Inductors M8158-ND
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

Buy Now Datasheet
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller - 63K2923 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller
63K2923
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller 63K2923
CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR,AXIAL,RF;1000UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX - 70154346 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,AXIAL,RF;1000UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX
70154346
INDUCTOR,AXIAL,RF;1000UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX 70154346
INDUCTOR,AXIAL,RF;10 00UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX

INDUCTOR,AXIAL,RF;1000UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M8158-ND 63K2923 70154346
Product Name Fixed Inductors Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller INDUCTOR,AXIAL,RF;1000UH; +/-5%;60 QMIN;0.79MHZ (TEST);31.4 OHM DCR MAX
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details