Bourns, Inc. 100UH 165MA 4.1 OHM Inductor and Choke 78F101J-TR-RC

Description
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 165MA 4.1 OHM Inductor and Choke - 71-78F101J-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 165MA 4.1 OHM Inductor and Choke
71-78F101J-TR-RC
100UH 165MA 4.1 OHM Inductor and Choke 71-78F101J-TR-RC
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-78F101J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F101J-TR-RCCT-ND
Fixed Inductors 118-78F101J-TR-RCCT-ND
100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-78F101J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F101J-TR-RCTR-ND
Fixed Inductors 118-78F101J-TR-RCTR-ND
100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 0.165A, 5.5Mhz, Axial; Product Range Bourns - 14P8913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.165A, 5.5Mhz, Axial; Product Range Bourns
14P8913
Inductor, 100Uh, 0.165A, 5.5Mhz, Axial; Product Range Bourns 14P8913
INDUCTOR, 100UH, 0.165A, 5.5MHZ, AXIAL; Product Range:78F Series; Inductance:100µH; DC Current Rating:165mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.5MHz; Self Resonant Frequency Min:5.5MHz RoHS Compliant: Yes

INDUCTOR, 100UH, 0.165A, 5.5MHZ, AXIAL; Product Range:78F Series; Inductance:100µH; DC Current Rating:165mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.5MHz; Self Resonant Frequency Min:5.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-78F101J-TR-RC 118-78F101J-TR-RCCT-ND 14P8913
Product Name 100UH 165MA 4.1 OHM Inductor and Choke Fixed Inductors Inductor, 100Uh, 0.165A, 5.5Mhz, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details