Bourns, Inc. DIP Switches - 7814J-1-051E 7814J-1-051E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1133694-7814J-1-051E Packaging: Reel Number of Positions: 2 Termination Style: J Lead Mounting Style: SMD Voltage Rating: 16VAC/DC Height Above Board: 0.100" (2.54mm) Length: 0.177" (4.50mm) Circuit: SPDT Actuator Type: Rotary for Tool Mechanical Life: 50 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 7814J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1133694-7814J-1-051E Packaging: Reel Number of Positions: 2 Termination Style: J Lead Mounting Style: SMD Voltage Rating: 16VAC/DC Height Above Board: 0.100" (2.54mm) Length: 0.177" (4.50mm) Circuit: SPDT Actuator Type: Rotary for Tool Mechanical Life: 50 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 7814J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 7814J-1-051E - 1133694-7814J-1-051E - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 7814J-1-051E
1133694-7814J-1-051E
DIP Switches - 7814J-1-051E 1133694-7814J-1-051E
Manufacturer: Bourns Inc. Win Source Part Number: 1133694-7814J-1-051E Packaging: Reel Number of Positions: 2 Termination Style: J Lead Mounting Style: SMD Voltage Rating: 16VAC/DC Height Above Board: 0.100" (2.54mm) Length: 0.177" (4.50mm) Circuit: SPDT Actuator Type: Rotary for Tool Mechanical Life: 50 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 7814J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA

Manufacturer: Bourns Inc.
Win Source Part Number: 1133694-7814J-1-051E
Packaging: Reel
Number of Positions: 2
Termination Style: J Lead
Mounting Style: SMD
Voltage Rating: 16VAC/DC
Height Above Board: 0.100" (2.54mm)
Length: 0.177" (4.50mm)
Circuit: SPDT
Actuator Type: Rotary for Tool
Mechanical Life: 50 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 7814J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA

Buy Now
DIP Switches - 7814J-051ECT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
7814J-051ECT-ND
DIP Switches 7814J-051ECT-ND
Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Buy Now Datasheet
DIP Switches - 7814J-051ETR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
7814J-051ETR-ND
DIP Switches 7814J-051ETR-ND
Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Buy Now Datasheet
DIP Switches - 7814J-051EDKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
7814J-051EDKR-ND
DIP Switches 7814J-051EDKR-ND
Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VAC/DC

Buy Now Datasheet
Switches - DIP Switches 7814J-1-051E
SWITCH ROTARY DIP SPDT 100MA 16V

SWITCH ROTARY DIP SPDT 100MA 16V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1133694-7814J-1-051E 7814J-051ECT-ND 7814J-1-051E
Product Name DIP Switches - 7814J-1-051E DIP Switches Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 16 volts 16 volts
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details