Bourns, Inc. Switch, Spdt, Smd, 4Mm; No. Of Switch Positions Bourns 7814J-001-023E

Description
SWITCH, SPDT, SMD, 4MM; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:240°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:7814 Series; Illumination:Non Illuminated; Contact Current DCRoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, SMD, 4MM; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:240°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:7814 Series; Illumination:Non Illuminated; Contact Current DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Smd, 4Mm; No. Of Switch Positions Bourns - 23M9411 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Smd, 4Mm; No. Of Switch Positions Bourns
23M9411
Switch, Spdt, Smd, 4Mm; No. Of Switch Positions Bourns 23M9411
SWITCH, SPDT, SMD, 4MM; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:240°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:7814 Series; Illumination:Non Illuminated; Contact Current DCRoHS Compliant: Yes

SWITCH, SPDT, SMD, 4MM; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:240°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:7814 Series; Illumination:Non Illuminated; Contact Current DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 23M9411
Product Name Switch, Spdt, Smd, 4Mm; No. Of Switch Positions Bourns
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details
Trapped Key Interlock - 440T-MRKSE100G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details