Bourns, Inc. Rotary Switches 7814G-1-023E

Description
Rotary Switches 16volt SPDT 4mm 2000 cycle
Datasheet
Description
Rotary Switches 16volt SPDT 4mm 2000 cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
7814G-1-023E
Rotary Switches 7814G-1-023E
Rotary Switches 16volt SPDT 4mm 2000 cycle

Rotary Switches 16volt SPDT 4mm 2000 cycle

Buy Now Datasheet
Rotary Switch, Spdt, 100Mw, 16V, Smd; No. Of Switch Positions Bourns - 95F7189 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spdt, 100Mw, 16V, Smd; No. Of Switch Positions Bourns
95F7189
Rotary Switch, Spdt, 100Mw, 16V, Smd; No. Of Switch Positions Bourns 95F7189
ROTARY SWITCH, SPDT, 100mW, 16V, SmD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Switch Function:SPDT RoHS Compliant: Yes

ROTARY SWITCH, SPDT, 100mW, 16V, SmD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Switch Function:SPDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 7814G-1-023E 95F7189
Product Name Rotary Switches Rotary Switch, Spdt, 100Mw, 16V, Smd; No. Of Switch Positions Bourns
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383918 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details