Bourns, Inc. Rotary Switches 7813J-1-051E

Description
Rotary Switches 16volt SPDT 3mm 50 cycle
Datasheet
Description
Rotary Switches 16volt SPDT 3mm 50 cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
7813J-1-051E
Rotary Switches 7813J-1-051E
Rotary Switches 16volt SPDT 3mm 50 cycle

Rotary Switches 16volt SPDT 3mm 50 cycle

Buy Now Datasheet
Rotary Tap Switch, 100Ma, 16V; No. Of Switch Positions Bourns - 95F7182 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch, 100Ma, 16V; No. Of Switch Positions Bourns
95F7182
Rotary Tap Switch, 100Ma, 16V; No. Of Switch Positions Bourns 95F7182
ROTARY TAP SWITCH, 100mA, 16V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:100mARoHS Compliant: Yes

ROTARY TAP SWITCH, 100mA, 16V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 7813J-1-051E 95F7182
Product Name Rotary Switches Rotary Tap Switch, 100Ma, 16V; No. Of Switch Positions Bourns
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838278 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12BTW01-026 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers