Bourns, Inc. Fixed Inductors 77F680J-TR-RC

Description
FIXED IND 68UH 305MA 1.8 OHM TH
Request a Quote Datasheet
Description
FIXED IND 68UH 305MA 1.8 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F680J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F680J-TR-RCCT-ND
Fixed Inductors 118-77F680J-TR-RCCT-ND
FIXED IND 68UH 305MA 1.8 OHM TH

FIXED IND 68UH 305MA 1.8 OHM TH

Buy Now Datasheet
Fixed Inductors - 118-77F680J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F680J-TR-RCTR-ND
Fixed Inductors 118-77F680J-TR-RCTR-ND
68µH Unshielded Wirewound Inductor 305mA 1.8Ohm Max Axial

68µH Unshielded Wirewound Inductor 305mA 1.8Ohm Max Axial

Buy Now Datasheet
68UH 305MA 1.8 OHM Inductor and Choke - 71-77F680J-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 305MA 1.8 OHM Inductor and Choke
71-77F680J-TR-RC
68UH 305MA 1.8 OHM Inductor and Choke 71-77F680J-TR-RC
FIXED IND 68UH 305MA 1.8 OHM TH Product overview: 77F680J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 305MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 305MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F680J-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 305MA 1.8 OHM TH Product overview: 77F680J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 305MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 305MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F680J-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F680J-TR-RCCT-ND 71-77F680J-TR-RC
Product Name Fixed Inductors 68UH 305MA 1.8 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Ferrite Beads and Chips - 1712-BMC1JY0220ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details