Bourns, Inc. Fixed Inductors 77F5R6K-TR-RC

Description
5.6µH Unshielded Wirewound Inductor 590mA 450mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 590mA 450mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F5R6K-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F5R6K-TR-RC-ND
Fixed Inductors 77F5R6K-TR-RC-ND
5.6µH Unshielded Wirewound Inductor 590mA 450mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 590mA 450mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F5R6K-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details