Bourns, Inc. Fixed Inductors 77F560J-TR-RC

Description
56µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F560J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F560J-TR-RC-ND
Fixed Inductors 77F560J-TR-RC-ND
56µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Axial

56µH Unshielded Wirewound Inductor 320mA 1.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F560J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details