Bourns, Inc. Fixed Inductors 77F471J-TR-RC

Description
470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F471J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F471J-TR-RCTR-ND
Fixed Inductors 118-77F471J-TR-RCTR-ND
470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial

470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F471J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F471J-TR-RCCT-ND
Fixed Inductors 118-77F471J-TR-RCCT-ND
470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial

470µH Unshielded Wirewound Inductor 126mA 8.5Ohm Max Axial

Buy Now Datasheet
470UH 126MA 8.5 OHM Inductor and Choke - 71-77F471J-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 126MA 8.5 OHM Inductor and Choke
71-77F471J-TR-RC
470UH 126MA 8.5 OHM Inductor and Choke 71-77F471J-TR-RC
FIXED IND 470UH 126MA 8.5 OHM TH Product overview: 77F471J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 126MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 126MA, 8.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F471J-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 126MA 8.5 OHM TH Product overview: 77F471J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 126MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 126MA, 8.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F471J-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F471J-TR-RCTR-ND 71-77F471J-TR-RC
Product Name Fixed Inductors 470UH 126MA 8.5 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details