Bourns, Inc. Choke, 390Uh, 133Ma, 5%, 2.4Mhz; Product Range Bourns Jw Miller 77F391J-RC

Description
CHOKE, 390UH, 133MA, 5%, 2.4MHZ; Product Range:77F Series; Inductance:390µH; DC Current Rating:133mA; DC Resistance Max:7.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 390UH, 133MA, 5%, 2.4MHZ; Product Range:77F Series; Inductance:390µH; DC Current Rating:133mA; DC Resistance Max:7.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 390Uh, 133Ma, 5%, 2.4Mhz; Product Range Bourns Jw Miller - 86K7723 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 390Uh, 133Ma, 5%, 2.4Mhz; Product Range Bourns Jw Miller
86K7723
Choke, 390Uh, 133Ma, 5%, 2.4Mhz; Product Range Bourns Jw Miller 86K7723
CHOKE, 390UH, 133MA, 5%, 2.4MHZ; Product Range:77F Series; Inductance:390µH; DC Current Rating:133mA; DC Resistance Max:7.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 390UH, 133MA, 5%, 2.4MHZ; Product Range:77F Series; Inductance:390µH; DC Current Rating:133mA; DC Resistance Max:7.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K7723
Product Name Choke, 390Uh, 133Ma, 5%, 2.4Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0082 microH
View Details
High Frequency & RF Inductors - 4-2176086-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details