Bourns, Inc. Fixed Inductors 77F390J-TR-RC

Description
39µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F390J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F390J-TR-RC-ND
Fixed Inductors 77F390J-TR-RC-ND
39µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Axial

39µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F390J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers