Bourns, Inc. Fixed Inductors 77F331J-TR-RC

Description
330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F331J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F331J-TR-RCCT-ND
Fixed Inductors 118-77F331J-TR-RCCT-ND
330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial

330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F331J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F331J-TR-RCTR-ND
Fixed Inductors 118-77F331J-TR-RCTR-ND
330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial

330µH Unshielded Wirewound Inductor 137mA 6.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F331J-TR-RCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Specs
Application RF Choke
View Details