Bourns, Inc. Fixed Inductors 77F2R2K-TR-RC

Description
2.2µH Unshielded Wirewound Inductor 750mA 240mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 750mA 240mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F2R2K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F2R2K-TR-RCTR-ND
Fixed Inductors 118-77F2R2K-TR-RCTR-ND
2.2µH Unshielded Wirewound Inductor 750mA 240mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 750mA 240mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F2R2K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F2R2K-TR-RCCT-ND
Fixed Inductors 118-77F2R2K-TR-RCCT-ND
FIXED IND 2.2UH 750MA 240 MOHM

FIXED IND 2.2UH 750MA 240 MOHM

Buy Now Datasheet
2.2UH 750MA 240MOHM Inductor and Choke - 71-77F2R2K-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 750MA 240MOHM Inductor and Choke
71-77F2R2K-TR-RC
2.2UH 750MA 240MOHM Inductor and Choke 71-77F2R2K-TR-RC
FIXED IND 2.2UH 750MA 240MOHM TH Product overview: 77F2R2K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F2R2K-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 750MA 240MOHM TH Product overview: 77F2R2K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F2R2K-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F2R2K-TR-RCTR-ND 71-77F2R2K-TR-RC
Product Name Fixed Inductors 2.2UH 750MA 240MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details