Bourns, Inc. Fixed Inductors 77F221J

Description
220µH Unshielded Wirewound Inductor 155mA 5.1Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 155mA 5.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F221J-ND
Fixed Inductors 77F221J-ND
220µH Unshielded Wirewound Inductor 155mA 5.1Ohm Max Axial

220µH Unshielded Wirewound Inductor 155mA 5.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F221J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details