Bourns, Inc. Fixed Inductors 77F220J-TR-RC

Description
FIXED IND 22UH 410MA 900 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 22UH 410MA 900 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F220J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F220J-TR-RCCT-ND
Fixed Inductors 118-77F220J-TR-RCCT-ND
FIXED IND 22UH 410MA 900 MOHM TH

FIXED IND 22UH 410MA 900 MOHM TH

Buy Now Datasheet
Fixed Inductors - 118-77F220J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F220J-TR-RCTR-ND
Fixed Inductors 118-77F220J-TR-RCTR-ND
22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F220J-TR-RCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details