Bourns, Inc. Fixed Inductors 77F1R5K-TR-RC

Description
1.5µH Unshielded Wirewound Inductor 830mA 200mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 830mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F1R5K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F1R5K-TR-RCTR-ND
Fixed Inductors 118-77F1R5K-TR-RCTR-ND
1.5µH Unshielded Wirewound Inductor 830mA 200mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 830mA 200mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F1R5K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F1R5K-TR-RCCT-ND
Fixed Inductors 118-77F1R5K-TR-RCCT-ND
FIXED IND 1.5UH 830MA 200 MOHM

FIXED IND 1.5UH 830MA 200 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F1R5K-TR-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details