Bourns, Inc. 1UH 920MA 170 MOHM Inductor and Choke 77F1R0K-TR-RC

Description
FIXED IND 1UH 920MA 170 MOHM TH Product overview: 77F1R0K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 920MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 920MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F1R0K-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 920MA 170 MOHM TH Product overview: 77F1R0K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 920MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 920MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F1R0K-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UH 920MA 170 MOHM Inductor and Choke - 71-77F1R0K-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 920MA 170 MOHM Inductor and Choke
71-77F1R0K-TR-RC
1UH 920MA 170 MOHM Inductor and Choke 71-77F1R0K-TR-RC
FIXED IND 1UH 920MA 170 MOHM TH Product overview: 77F1R0K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 920MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 920MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F1R0K-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 920MA 170 MOHM TH Product overview: 77F1R0K-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 920MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 920MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F1R0K-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-77F1R0K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F1R0K-TR-RCCT-ND
Fixed Inductors 118-77F1R0K-TR-RCCT-ND
1µH Unshielded Wirewound Inductor 920mA 170mOhm Max Axial

1µH Unshielded Wirewound Inductor 920mA 170mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F1R0K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F1R0K-TR-RCTR-ND
Fixed Inductors 118-77F1R0K-TR-RCTR-ND
1µH Unshielded Wirewound Inductor 920mA 170mOhm Max Axial

1µH Unshielded Wirewound Inductor 920mA 170mOhm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M4430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M4430
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M4430
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-77F1R0K-TR-RC 118-77F1R0K-TR-RCCT-ND 17M4430
Product Name 1UH 920MA 170 MOHM Inductor and Choke Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers