Bourns, Inc. Fixed Inductors 77F151J-TR-RC

Description
150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F151J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F151J-TR-RCTR-ND
Fixed Inductors 118-77F151J-TR-RCTR-ND
150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial

150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F151J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F151J-TR-RCCT-ND
Fixed Inductors 118-77F151J-TR-RCCT-ND
150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial

150µH Unshielded Wirewound Inductor 175mA 4Ohm Max Axial

Buy Now Datasheet
Inductor, 150Uh, 5%, 0.175A, Axial; Product Range Bourns - 57AC4997 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 5%, 0.175A, Axial; Product Range Bourns
57AC4997
Inductor, 150Uh, 5%, 0.175A, Axial; Product Range Bourns 57AC4997
INDUCTOR, 150UH, 5%, 0.175A, AXIAL; Product Range:77F Series; Inductance:150µH; DC Current Rating:175mA; DC Resistance Max:4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.5MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 150UH, 5%, 0.175A, AXIAL; Product Range:77F Series; Inductance:150µH; DC Current Rating:175mA; DC Resistance Max:4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.5MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M4435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M4435
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M4435
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F151J-TR-RCTR-ND 57AC4997 17M4435
Product Name Fixed Inductors Inductor, 150Uh, 5%, 0.175A, Axial; Product Range Bourns Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details